National Semiconductor 54LS139FMQB
- 收藏
- 对比
54LS139FMQB
1704-54LS139FMQB
无类别的
--
大陆
立即发货

54LS139FMQB datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
54LS139FMQB详情
National Semiconductor 54LS139FMQB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-911-60-psi/kg/cm2
Case Style
Center Back Mount
Range
0-60 psi
Manufacturer
NOSHOK
RoHS
Compliant
54LS139FMQB拓展信息







哦! 它是空的。