National Semiconductor 54LS365J
- 收藏
- 对比
54LS365J
1704-54LS365J
集成电路(IC)
--
大陆
立即发货

54LS365J datasheet pdf and Integrated Circuits (ICs) product details from National Semiconductor stock available at utmel
1最小包装量--
54LS365J详情
National Semiconductor 54LS365J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
54LS365J
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RAYTHEON SEMICONDUCTOR
Risk Rank
5.69
Reflow Temperature-Max (s)
未说明
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
54LS365J拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。