National Semiconductor 74ACT825MTC
- 收藏
- 对比
74ACT825MTC
1704-74ACT825MTC
无类别的
--
大陆
立即发货

74ACT825MTC datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
74ACT825MTC详情
National Semiconductor 74ACT825MTC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Non-Compliant
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
74ACT825MTC拓展信息







哦! 它是空的。