National Semiconductor 74F657N
- 收藏
- 对比
74F657N
1704-74F657N
无类别的
--
大陆
立即发货

74F657N datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
74F657N详情
National Semiconductor 74F657N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
74F657N拓展信息







哦! 它是空的。