National Semiconductor 74LCX373WM
- 收藏
- 对比
添加到询价列表
74LCX373WM详情
National Semiconductor 74LCX373WM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
RoHS
Non-Compliant
电路数量
8
输出电流
24 mA
比特数
8
逻辑功能
D-Type, Latch
无铅
无铅
0个相似型号
74LCX373WM拓展信息
54LS259LMQB
National Semiconductor
JM54AC373SRA-RH
National Semiconductor
JM38510/01501BFA
National Semiconductor
MM74HC75M
National Semiconductor
MM74HC563WM
National Semiconductor
MM54HC75W/883
National Semiconductor
54LS259DM
National Semiconductor
9020FM
National Semiconductor
DM54LS375DM-MIL
National Semiconductor
54279DMQB
National Semiconductor








哦! 它是空的。