National Semiconductor 74LVT16244MTD
- 收藏
- 对比
74LVT16244MTD
1704-74LVT16244MTD
逻辑 - 缓冲器,驱动器,接收器,收发器
TSSOP
大陆
立即发货

74LVT16244MTD datasheet pdf and Logic - Buffers, Drivers, Receivers, Transceivers product details from National Semiconductor stock available at utmel
1最小包装量--
74LVT16244MTD详情
National Semiconductor 74LVT16244MTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TSSOP
引脚数
48
电路数量
4
比特数
16
阀门数量
16
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
无铅
无铅
74LVT16244MTD拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。