National Semiconductor 74VHC244MTCX
- 收藏
- 对比
74VHC244MTCX
1704-74VHC244MTCX
逻辑 - 缓冲器,驱动器,接收器,收发器
TSSOP
大陆
立即发货

74VHC244MTCX datasheet pdf and Logic - Buffers, Drivers, Receivers, Transceivers product details from National Semiconductor stock available at utmel
1最小包装量--
74VHC244MTCX详情
National Semiconductor 74VHC244MTCX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TSSOP
引脚数
20
已出版
2005
零件状态
活跃
电路数量
8
比特数
8
逻辑功能
Buffer
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
无铅
无铅
74VHC244MTCX拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。