National Semiconductor ADC12D1000CIUT
- 收藏
- 对比
ADC12D1000CIUT
1704-ADC12D1000CIUT
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

2-Channel Dual ADC Folding/Interpolating 2Gsps 12-bit Parallel 292-Pin BGA Tray
1最小包装量--
ADC12D1000CIUT详情
National Semiconductor ADC12D1000CIUT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Differential Input
有
Dual Supply Voltage (Min)
Not Required(V)
Operating Temperature Classification
Industrial
Package Type
BGA
Dual Supply Voltage (Typ)
Not Required(V)
Single Supply Voltage (Min)
1.8(V)
Power Supply Requirement
Single
Operating Temp Range
-40C to 85C
Integral Nonlinearity Error
±4.8LSB(LSB)
Differential Linearity Error
±0.9LSB
Number of Elements
2
Single Supply Voltage (Typ)
1.9(V)
Rad Hardened
无
Dual Supply Voltage (Max)
Not Required(V)
Input Signal Type
Differential
Single Supply Voltage (Max)
2(V)
Mounting
表面贴装
包装
Tray
引脚数量
292
输入类型
Voltage
决议案
12Bit
ADC12D1000CIUT拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。