National Semiconductor ADC12D1600CIUT/NOPB
- 收藏
- 对比
ADC12D1600CIUT/NOPB
1704-ADC12D1600CIUT/NOPB
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

2-Channel Dual ADC Folding/Interpolating 3.2Gsps 12-bit Parallel 292-Pin BGA Tray
1最小包装量--
ADC12D1600CIUT/NOPB详情
National Semiconductor ADC12D1600CIUT/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Input Polarity
Bipolar
Differential Input
有
Dual Supply Voltage (Min)
Not Required(V)
Operating Temperature Classification
Industrial
Package Type
BGA
Dual Supply Voltage (Typ)
Not Required(V)
Rated Input Volt
0.6VP-P/0.8VP-P
Single Supply Voltage (Min)
1.8(V)
Sample Rate
3.2GSPS(KSPS)
Power Supply Requirement
Single
Operating Temp Range
-40C to 85C
Integral Nonlinearity Error
±4.8LSB(LSB)
Differential Linearity Error
±0.9LSB
Number of Elements
2
Single Supply Voltage (Typ)
1.9(V)
Rad Hardened
无
Dual Supply Voltage (Max)
Not Required(V)
Input Signal Type
Differential
Single Supply Voltage (Max)
2(V)
Mounting
表面贴装
Package
Bulk
厂商
National Semiconductor
Product Status
活跃
包装
Tray
系列
*
引脚数量
292
输入类型
Voltage
决议案
12Bit
ADC12D1600CIUT/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。