National Semiconductor ADC12D1800CIUT
- 收藏
- 对比
ADC12D1800CIUT
1704-ADC12D1800CIUT
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

2-Channel Dual ADC Folding/Interpolating 3.6Gsps 12-bit Parallel 292-Pin BGA Tray
1最小包装量--
ADC12D1800CIUT详情
National Semiconductor ADC12D1800CIUT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
292
Mounting
表面贴装
Operating Temp Range
-40C to 85C
Package Type
BGA
Number of Elements
2
Operating Temperature Classification
Industrial
Differential Input
有
Dual Supply Voltage (Typ)
Not Required(V)
Power Supply Requirement
Single
Dual Supply Voltage (Min)
Not Required(V)
Rad Hardened
无
Single Supply Voltage (Min)
1.8(V)
Single Supply Voltage (Max)
2(V)
Dual Supply Voltage (Max)
Not Required(V)
Differential Linearity Error
±0.4LSB
Integral Nonlinearity Error
±2.5LSB(LSB)
Input Signal Type
Differential
包装
Tray
输入类型
Voltage
决议案
12Bit
ADC12D1800CIUT拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor








哦! 它是空的。