注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥137.504346
10
¥129.721082
100
¥122.378377
500
¥115.451299
1000
¥108.916321
National Semiconductor ADC12DS080CISQ
- 收藏
- 对比
ADC12DS080CISQ
1704-ADC12DS080CISQ
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

ADC, PROPRIETARY METHOD, 12 BIT,
--最小包装量--
¥
总价: ¥
ADC12DS080CISQ详情
National Semiconductor ADC12DS080CISQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MPM1-42G10L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Package
Bulk
厂商
National Semiconductor
Product Status
活跃
系列
*
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO
知识产权评级
IP66
ADC12DS080CISQ拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor






哦! 它是空的。