National Semiconductor BQ34Z100PWR
- 收藏
- 对比
BQ34Z100PWR
1704-BQ34Z100PWR
PMIC - 电池管理
--
大陆
立即发货

Fuel Gauge Li-Ion/Li-Pol Automotive 14-Pin TSSOP T/R
1最小包装量--
BQ34Z100PWR详情
National Semiconductor BQ34Z100PWR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Industrial
Package Type
TSSOP
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
4.5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
2.45(V)
Mounting
表面贴装
包装
卷带
类型
燃油表
引脚数量
14
电池类型
Li-Ion/Li-Pol
BQ34Z100PWR拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。