National Semiconductor CD4019BCN
- 收藏
- 对比
CD4019BCN
1704-CD4019BCN
集成电路(IC)
--
大陆
立即发货

IC CMOS Quad AND/O Select Gate 16-PDIP -55 to 125
1最小包装量--
CD4019BCN详情
National Semiconductor CD4019BCN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CD4019BCN
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Part Package Code
DIP
Package Description
DIP, DIP16,.3
Risk Rank
5.29
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
16
CD4019BCN拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。