National Semiconductor CLA2304BA
- 收藏
- 对比
CLA2304BA
1704-CLA2304BA
无类别的
--
大陆
立即发货

CLA2304BA datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
CLA2304BA详情
National Semiconductor CLA2304BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
116
Min. permitted bending radius, moving application/free movement
216
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
1.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
28.8
Permitted cable outer temperature during assembling/handling
-15 - 70
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
CLA2304BA拓展信息







哦! 它是空的。