National Semiconductor CLC417AJP
- 收藏
- 对比
CLC417AJP
1704-CLC417AJP
无类别的
--
大陆
立即发货

CLC417AJP datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
CLC417AJP详情
National Semiconductor CLC417AJP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
2 - 18
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Rohs Code
无
Manufacturer Part Number
CLC417AJP
Manufacturer
Comlinear Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
COMLINEAR CORP
Risk Rank
5.82
达到SVHC
unknown
CLC417AJP拓展信息







哦! 它是空的。