National Semiconductor CLC43AJE
- 收藏
- 对比
CLC43AJE
1704-CLC43AJE
无类别的
--
大陆
立即发货

CLC43AJE datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
CLC43AJE详情
National Semiconductor CLC43AJE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
CLC43AJE拓展信息







哦! 它是空的。