National Semiconductor CLC561AI
- 收藏
- 对比
CLC561AI
1704-CLC561AI
无类别的
--
大陆
立即发货

Wideband, Low Distortion DriveR-Amps
1最小包装量--
CLC561AI详情
National Semiconductor CLC561AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Manufacturer Part Number
CLC561AI
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.84
Part Package Code
DIP
ECCN 代码
EAR99
HTS代码
8542.33.00.01
子类别
运算放大器
引脚数量
24
放大器类型
OPERATIONAL AMPLIFIER
达到SVHC
unknown
CLC561AI拓展信息







哦! 它是空的。