National Semiconductor COP22C
- 收藏
- 对比
COP22C
1704-COP22C
无类别的
--
大陆
立即发货

COP22C datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
COP22C详情
National Semiconductor COP22C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Other
With front ring
有
Type of control element
Toggle
With light source
无
COP22C拓展信息







哦! 它是空的。