National Semiconductor COP322LQSSN
- 收藏
- 对比
COP322LQSSN
1704-COP322LQSSN
无类别的
--
大陆
立即发货

COP322LQSSN datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
COP322LQSSN详情
National Semiconductor COP322LQSSN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
3000 - 6250
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 500
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
500
Number of auxiliary contacts as normally closed contact
0
COP322LQSSN拓展信息







哦! 它是空的。