National Semiconductor COPAL S-4000
- 收藏
- 对比
COPAL S-4000
1704-COPAL S-4000
无类别的
--
大陆
立即发货

COPAL S-4000 datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
COPAL S-4000详情
National Semiconductor COPAL S-4000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Type of fastening
Clamp mounting
Material quality
Thermoplastic
Model
Two-part rocker
深度
10
宽度
58
高度
58
COPAL S-4000拓展信息







哦! 它是空的。