National Semiconductor COPBC884-CHO/WM EPDB2130
- 收藏
- 对比
COPBC884-CHO/WM EPDB2130
1704-COPBC884-CHO/WM EPDB2130
无类别的
--
大陆
立即发货

COPBC884-CHO/WM EPDB2130 datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
COPBC884-CHO/WM EPDB2130详情
National Semiconductor COPBC884-CHO/WM EPDB2130重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2512
Case Code - mm
6432
Unit Weight
0.001429 oz
Factory Pack QuantityFactory Pack Quantity
1800
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
COPBC884-CHO/WM EPDB2130拓展信息







哦! 它是空的。