National Semiconductor COPC344MMCN
- 收藏
- 对比
COPC344MMCN
1704-COPC344MMCN
无类别的
--
大陆
立即发货

COPC344MMCN datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
COPC344MMCN详情
National Semiconductor COPC344MMCN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 105
Rated current In
9
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
COPC344MMCN拓展信息







哦! 它是空的。