National Semiconductor COPC980-MJL
- 收藏
- 对比
COPC980-MJL
1704-COPC980-MJL
无类别的
--
大陆
立即发货

COPC980-MJL datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
COPC980-MJL详情
National Semiconductor COPC980-MJL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
4000 - 8000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
800 - 800
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
COPC980-MJL拓展信息







哦! 它是空的。