National Semiconductor DAC0831LCN
- 收藏
- 对比
DAC0831LCN
1704-DAC0831LCN
集成电路(IC)
--
大陆
立即发货

IC Dac 8 Bit Dbl Buff 20-DIP
1最小包装量--
DAC0831LCN详情
National Semiconductor DAC0831LCN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DAC0831LCN
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Part Package Code
DIP
Risk Rank
5.83
Reach合规守则
unknown
引脚数量
20
比特数
8
转换器类型
D/A CONVERTER
DAC0831LCN拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。