National Semiconductor DS26C31MJ/883
- 收藏
- 对比
DS26C31MJ/883
1704-DS26C31MJ/883
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

Quad Transmitter RS-422 16-Pin CDIP Tube
1最小包装量--
DS26C31MJ/883详情
National Semiconductor DS26C31MJ/883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
Receiver Signal Type
不需要
Dual Supply Voltage (Min)
Not Required(V)
Operating Temperature Classification
Military
Package Type
CDIP
Dual Supply Voltage (Typ)
Not Required(V)
Single Supply Voltage (Min)
4.5(V)
Data Transmission Topology
Multidrop
Power Supply Requirement
Single
Operating Temp Range
-55C to 125C
Transmitter Signal Type
Differential
Single Supply Voltage (Typ)
5(V)
Rad Hardened
无
Dual Supply Voltage (Max)
Not Required(V)
Single Supply Voltage (Max)
5.5(V)
Mounting
通孔
包装
Rail/Tube
收发器数量
不需要
接收器数
不需要
发射器数量
4
DS26C31MJ/883拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。