National Semiconductor DS26C31TMX/NOPB
- 收藏
- 对比
DS26C31TMX/NOPB
1704-DS26C31TMX/NOPB
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

Quad Transmitter RS-422 16-Pin SOIC T/R
1最小包装量--
DS26C31TMX/NOPB详情
National Semiconductor DS26C31TMX/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
Mounting
表面贴装
Single Supply Voltage (Max)
5.5(V)
Dual Supply Voltage (Max)
Not Required(V)
Rad Hardened
无
Single Supply Voltage (Typ)
5(V)
Transmitter Signal Type
Differential
Operating Temp Range
-40C to 85C
Power Supply Requirement
Single
Data Transmission Topology
Multidrop
Single Supply Voltage (Min)
4.5(V)
Dual Supply Voltage (Typ)
Not Required(V)
Package Type
SOIC
Operating Temperature Classification
Industrial
Dual Supply Voltage (Min)
Not Required(V)
Receiver Signal Type
不需要
包装
卷带
收发器数量
不需要
接收器数
不需要
发射器数量
4
DS26C31TMX/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。