National Semiconductor DS3611N
- 收藏
- 对比
DS3611N详情
National Semiconductor DS3611N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
8
Manufacturer Part Number
DS3611N
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SIGNETICS CORP
Package Description
,
Risk Rank
5.83
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PDIP-T8
资历状况
不合格
接口IC类型
和基于栅极的外设驱动器
DS3611N拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor








哦! 它是空的。