National Semiconductor DS90UR908QSQE
- 收藏
- 对比
DS90UR908QSQE
1704-DS90UR908QSQE
无类别的
--
大陆
立即发货

DS90UR908QSQE datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
DS90UR908QSQE详情
National Semiconductor DS90UR908QSQE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
48
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Package Description
,
Package Style
CHIP CARRIER
Package Body Material
UNSPECIFIED
Manufacturer Part Number
DS90UR908QSQE
Package Shape
SQUARE
Manufacturer
National Semiconductor Corporation
Part Life Cycle Code
Transferred
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Risk Rank
5.44
系列
*
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
QUAD
终端形式
无铅
JESD-30代码
S-XQCC-N48
资历状况
不合格
接口IC类型
LINE DRIVER
达到SVHC
unknown
DS90UR908QSQE拓展信息







哦! 它是空的。