National Semiconductor DS9627MJ/883
- 收藏
- 对比
DS9627MJ/883
1704-DS9627MJ/883
集成电路(IC)
--
大陆
立即发货

DS9627MJ/883 datasheet pdf and Integrated Circuits (ICs) product details from National Semiconductor stock available at utmel
1最小包装量--
DS9627MJ/883详情
National Semiconductor DS9627MJ/883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.84
Part Package Code
DIP
Ihs Manufacturer
Texas INC
Part Life Cycle Code
Obsolete
Manufacturer Part Number
DS9627MJ/883
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
16
接口IC类型
LINE RECEIVER
DS9627MJ/883拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。