National Semiconductor LF198H
- 收藏
- 对比
LF198H
1704-LF198H
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
TO-99-8 Metal Can
大陆
立即发货

Sample and Hold 1-CH 20us 8-Pin TO-99
1最小包装量--
LF198H详情
National Semiconductor LF198H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TO-99-8 Metal Can
安装类型
通孔
引脚数
8
供应商器件包装
TO-99-8
Product Status
活跃
厂商
PEI-Genesis
Package
Bulk
Dual Supply Voltage (Min)
±5(V)
Operating Temperature Classification
Military
Package Type
TO-99
Dual Supply Voltage (Typ)
±15(V)
Single Supply Voltage (Min)
Not Required(V)
Power Supply Requirement
Dual
Single Supply Voltage (Typ)
Not Required(V)
Dual Supply Voltage (Max)
±18(V)
Single Supply Voltage (Max)
Not Required(V)
Mounting
通孔
系列
*
包装
Tray
类型
采样和保持
应用
-
LF198H拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。