National Semiconductor LF198H-883
- 收藏
- 对比
LF198H-883
1704-LF198H-883
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
--
大陆
立即发货

Sample and Hold 1-CH 25us 8-Pin TO-99 Tray
1最小包装量--
LF198H-883详情
National Semiconductor LF198H-883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Dual Supply Voltage (Min)
±5(V)
Operating Temperature Classification
Military
Package Type
TO-99
Dual Supply Voltage (Typ)
±15(V)
Single Supply Voltage (Min)
Not Required(V)
Power Supply Requirement
Dual
Single Supply Voltage (Typ)
Not Required(V)
Dual Supply Voltage (Max)
±18(V)
Single Supply Voltage (Max)
Not Required(V)
Mounting
通孔
包装
Tray
LF198H-883拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。