National Semiconductor LM1949N/NOPB
- 收藏
- 对比
LM1949N/NOPB
1704-LM1949N/NOPB
PMIC - 电源管理 - 专用型
--
大陆
立即发货

Motor Driver 8-Pin PDIP Tube
1最小包装量--
LM1949N/NOPB详情
National Semiconductor LM1949N/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
125C
Operating Temperature Classification
Military
Package Type
PDIP
Motor Controller Type
电机驱动器
Operating Supply Voltage (Max)
8(V)
Rad Hardened
无
Operating Temperature (Min.)
-55C
Mounting
通孔
包装
Rail/Tube
引脚数量
8
LM1949N/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。