National Semiconductor LM2290S-5.0
- 收藏
- 对比
LM2290S-5.0
1704-LM2290S-5.0
无类别的
--
大陆
立即发货

LM2290S-5.0 datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
LM2290S-5.0详情
National Semiconductor LM2290S-5.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1250 - 1250
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
160
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
160 - 160
Number of auxiliary contacts as normally open contact
0
LM2290S-5.0拓展信息







哦! 它是空的。