National Semiconductor LM2594HVMXADJ
- 收藏
- 对比
LM2594HVMXADJ
1704-LM2594HVMXADJ
PMIC - 稳压器 - 线性
--
大陆
立即发货

LM2594HVMXADJ datasheet pdf and PMIC - Voltage Regulators - Linear product details from National Semiconductor stock available at utmel
1最小包装量--
LM2594HVMXADJ详情
National Semiconductor LM2594HVMXADJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
LM2594HVMXADJ拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。