National Semiconductor LM2594M
- 收藏
- 对比
LM2594M
1704-LM2594M
无类别的
--
大陆
立即发货

LM2594M datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
LM2594M详情
National Semiconductor LM2594M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
3000 - 6000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
600 - 600
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
700
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
LM2594M拓展信息







哦! 它是空的。