National Semiconductor LM26CIM5-SHA/NOPB
- 收藏
- 对比
LM26CIM5-SHA/NOPB
1704-LM26CIM5-SHA/NOPB
温度传感器 - 温控器 - 固态
--
大陆
立即发货

Temp Sensor Digital 5-Pin SOT-23 T/R
1最小包装量--
LM26CIM5-SHA/NOPB详情
National Semiconductor LM26CIM5-SHA/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
125C
Operating Temperature Classification
Military
Package Type
SOT-23
Temperature Sensor Function
温度传感器
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
3.3/5 V
Rad Hardened
无
Operating Supply Voltage (Min)
2.7(V)
Operating Temperature (Min.)
-55C
包装
卷带
输出类型
Digital
LM26CIM5-SHA/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。