National Semiconductor LM2907MX/NOPB
- 收藏
- 对比
LM2907MX/NOPB
1704-LM2907MX/NOPB
PMIC - V/F 和 F/V 转换器
--
大陆
立即发货

FVC 14-Pin SOIC T/R
1最小包装量--
LM2907MX/NOPB详情
National Semiconductor LM2907MX/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
85C
Dual Supply Voltage (Min)
Not Required(V)
Operating Temperature Classification
Industrial
Package Type
SOIC
Dual Supply Voltage (Typ)
Not Required(V)
Power Supply Requirement
Single
Single Supply Voltage (Typ)
12(V)
Rad Hardened
无
Dual Supply Voltage (Max)
Not Required(V)
Operating Temperature (Min.)
-40C
Single Supply Voltage (Max)
28(V)
包装
卷带
LM2907MX/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。