National Semiconductor LM320KC-15
- 收藏
- 对比
LM320KC-15
1704-LM320KC-15
无类别的
--
大陆
立即发货

LM320KC-15 datasheet pdf and Unclassified product details from National Semiconductor stock available at utmel
1最小包装量--
LM320KC-15详情
National Semiconductor LM320KC-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Colour front ring
Black
With front ring
有
Type of control element
Toggle
RoHS
Non-Compliant
LM320KC-15拓展信息







哦! 它是空的。