National Semiconductor LM3405-12
- 收藏
- 对比
LM3405-12
1704-LM3405-12
集成电路(IC)
--
大陆
立即发货

FIXED POSITIVE REGULATOR, PSSO3
1最小包装量--
LM3405-12详情
National Semiconductor LM3405-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
Manufacturer Part Number
LM3405-12
Part Life Cycle Code
Transferred
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Package Description
TO-263,
Risk Rank
5.57
Package Body Material
PLASTIC/EPOXY
Package Code
TO-263
Package Shape
RECTANGULAR
Package Style
小概要
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
SINGLE
终端形式
鸥翼
功能数量
1
Reach合规守则
unknown
JESD-30代码
R-PSSO-G3
资历状况
不合格
调节器类型
固定正向单输出标准稳压器
LM3405-12拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。