National Semiconductor LM3488MM_NOPB
- 收藏
- 对比
LM3488MM_NOPB
1704-LM3488MM_NOPB
PMIC - 稳压器 - DC DC 开关式控制器
--
大陆
立即发货

LM3488MM_NOPB datasheet pdf and PMIC - Voltage Regulators - DC DC Switching Controllers product details from National Semiconductor stock available at utmel
1最小包装量--
LM3488MM_NOPB详情
National Semiconductor LM3488MM_NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
7
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
LM3488MM_NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。