National Semiconductor LM3535TME-2ALS
- 收藏
- 对比
LM3535TME-2ALS
1704-LM3535TME-2ALS
集成电路(IC)
--
大陆
立即发货

LM3535TME-2ALS datasheet pdf and Integrated Circuits (ICs) product details from National Semiconductor stock available at utmel
1最小包装量--
LM3535TME-2ALS详情
National Semiconductor LM3535TME-2ALS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
20
Manufacturer Part Number
LM3535TME-2ALS
Part Life Cycle Code
Transferred
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Package Description
,
Risk Rank
5.3
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
网格排列
ECCN 代码
EAR99
HTS代码
8542.39.00.01
端子位置
BOTTOM
终端形式
BALL
Reach合规守则
unknown
JESD-30代码
R-PBGA-B20
资历状况
不合格
接口IC类型
LED显示驱动
LM3535TME-2ALS拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。