National Semiconductor LM383T
- 收藏
- 对比
LM383T
1704-LM383T
线性 - 放大器 - 音频
TO-220-5 Formed Leads
大陆
立即发货

AUDIO AMPLIFIER
1最小包装量--
LM383T详情
National Semiconductor LM383T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
TO-220-5 Formed Leads
供应商器件包装
TO-220-5
厂商
National Semiconductor
Package
Tube
Product Status
Obsolete
系列
-
类型
AB类
电压 - 供电
5V ~ 20V
输出类型
1-Channel (Mono)
最大输出功率x通道@负载
11W x 1 @ 1.6Ohm
特征
Short-Circuit and Thermal Protection
LM383T拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。