National Semiconductor LM4666SD/NOPB
- 收藏
- 对比
LM4666SD/NOPB
1704-LM4666SD/NOPB
线性 - 放大器 - 音频
14-WFDFN Exposed Pad
大陆
立即发货

LM4666 FILTERLESS HIGH EFFICIENC
1最小包装量--
LM4666SD/NOPB详情
National Semiconductor LM4666SD/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
14-WFDFN Exposed Pad
供应商器件包装
14-WSON (4x3)
Package
Bulk
厂商
National Semiconductor
Product Status
活跃
操作温度
-40°C ~ 85°C (TA)
系列
Boomer®
类型
D类
电压 - 供电
2.8V ~ 5.5V
输出类型
2-Channel (Stereo)
最大输出功率x通道@负载
1.2W x 2 @ 8Ohm
特征
Depop, Differential Inputs, Short-Circuit Protection, Shutdown
LM4666SD/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。