National Semiconductor LM4674ATLX
- 收藏
- 对比
LM4674ATLX
1704-LM4674ATLX
线性 - 放大器 - 音频
16-WFBGA, DSBGA
大陆
立即发货

AUDIO AMPLIFIER, 2 FUNC, PBGA16
1最小包装量--
LM4674ATLX详情
National Semiconductor LM4674ATLX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
16-WFBGA, DSBGA
供应商器件包装
16-DSBGA (2.5x2.12)
Package
Bulk
厂商
National Semiconductor
Product Status
活跃
操作温度
-40°C ~ 85°C (TA)
系列
Boomer®, PowerWise®
类型
D类
电压 - 供电
2.4V ~ 5.5V
输出类型
2-Channel (Stereo)
最大输出功率x通道@负载
2.5W x 2 @ 4Ohm
特征
Depop, Differential Inputs, PWM, Short-Circuit Protection, Shutdown
LM4674ATLX拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。