National Semiconductor LM4841LQ/NOPB
- 收藏
- 对比
LM4841LQ/NOPB
1704-LM4841LQ/NOPB
线性 - 放大器 - 音频
28-FQFN Exposed Pad
大陆
立即发货

VOLUME CONTROL CIRCUIT
1最小包装量--
LM4841LQ/NOPB详情
National Semiconductor LM4841LQ/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
28-FQFN Exposed Pad
供应商器件包装
28-WQFN (5x5)
Package
Bulk
厂商
National Semiconductor
Product Status
Obsolete
操作温度
-40°C ~ 85°C (TA)
系列
Boomer®
类型
AB类
电压 - 供电
2.7V ~ 5.5V
输出类型
2-Channel (Stereo) with Stereo Headphones
最大输出功率x通道@负载
2.2W x 2 @ 3Ohm; 95mW x 2 @ 32Ohm
特征
Depop, Mute, Shutdown, Thermal Protection, Volume Control
LM4841LQ/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。