National Semiconductor LM4873LQ
- 收藏
- 对比
LM4873LQ
1704-LM4873LQ
线性 - 放大器 - 音频
24-WFQFN Exposed Pad
大陆
立即发货

AUDIO AMPLIFIER, 2 CHANNEL(S)
1最小包装量--
LM4873LQ详情
National Semiconductor LM4873LQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-WFQFN Exposed Pad
供应商器件包装
24-WQFN (4x5)
Package
Bulk
厂商
National Semiconductor
Product Status
活跃
操作温度
-40°C ~ 85°C (TA)
系列
Boomer®
类型
AB类
电压 - 供电
2V ~ 5.5V
输出类型
2-Channel (Stereo) with Stereo Headphones
最大输出功率x通道@负载
3W x 2 @ 3Ohm; 440mW x 2 @ 8Ohm
特征
Depop, Input Multiplexer, Shutdown, Thermal Protection
LM4873LQ拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。