National Semiconductor LM4888SQ/NOPB
- 收藏
- 对比
LM4888SQ/NOPB
1704-LM4888SQ/NOPB
线性 - 放大器 - 音频
24-WFQFN Exposed Pad
大陆
立即发货

AUDIO AMPLIFIER
1最小包装量--
LM4888SQ/NOPB详情
National Semiconductor LM4888SQ/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
24-WFQFN Exposed Pad
安装类型
表面贴装
供应商器件包装
24-WQFN (4x4)
Package
Bulk
Product Status
Obsolete
厂商
National Semiconductor
操作温度
-40°C ~ 85°C (TA)
系列
Boomer®
类型
AB类
电压 - 供电
2.7V ~ 5.5V
输出类型
2-Channel (Stereo) with Stereo Headphones
最大输出功率x通道@负载
3W x 2 @ 3Ohm; 90mW x 2 @ 32Ohm
特征
3D, Depop, Shutdown, Thermal Protection
LM4888SQ/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。