National Semiconductor LM49100GR/NOPB
- 收藏
- 对比
LM49100GR/NOPB
1704-LM49100GR/NOPB
线性 - 放大器 - 音频
25-TFBGA, CSPBGA
大陆
立即发货

LM49100 MONO CLASS AB AUDIO SUB-
1最小包装量--
LM49100GR/NOPB详情
National Semiconductor LM49100GR/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
25-TFBGA, CSPBGA
供应商器件包装
25-CSBGA (3x3)
Package
Bulk
厂商
National Semiconductor
Product Status
活跃
操作温度
-40°C ~ 85°C (TA)
系列
Boomer®
类型
AB类
电压 - 供电
2.7V ~ 5.5V
输出类型
1-Channel (Mono) with Stereo Headphones
最大输出功率x通道@负载
1.575W x 1 @ 8Ohm; 72mW x 2 @ 16Ohm
特征
Depop, Differential Inputs, I²C, Shutdown, Thermal Protection, Volume Control
LM49100GR/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。