National Semiconductor LM4927SD/NOPB
- 收藏
- 对比
LM4927SD/NOPB
1704-LM4927SD/NOPB
线性 - 放大器 - 音频
8-WFDFN Exposed Pad
大陆
立即发货

LM4927 2.5 WATT FULLY DIFFERENTI
1最小包装量--
LM4927SD/NOPB详情
National Semiconductor LM4927SD/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-WFDFN Exposed Pad
供应商器件包装
8-WSON (3x3)
厂商
National Semiconductor
Package
Bulk
Product Status
活跃
操作温度
-40°C ~ 85°C (TA)
系列
Boomer®
类型
AB类
电压 - 供电
2.4V ~ 5.5V
输出类型
1-Channel (Mono)
最大输出功率x通道@负载
2.5W x 1 @ 4Ohm
特征
Depop, Differential Inputs, Shutdown, Thermal Protection
LM4927SD/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。