National Semiconductor LM60BIM3X/NOPB.
- 收藏
- 对比
LM60BIM3X/NOPB.
1704-LM60BIM3X/NOPB.
温度传感器 - 模拟和数字输出
--
大陆
立即发货

LM60BIM3X/NOPB. datasheet pdf and Temperature Sensors - Analog and Digital Output product details from National Semiconductor stock available at utmel
1最小包装量--
LM60BIM3X/NOPB.详情
National Semiconductor LM60BIM3X/NOPB.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Operating Temp Range
-40C to 80C
Contact Materials
Brass
Cable Types
Ethernet
颜色
Green
性别
M/F
线规
22(AWG)
电缆长度
15(m)
连接器类型A
M12 CIRCULAR
连接器类型B
M12 CIRCULAR
LM60BIM3X/NOPB.拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。